RS Components, Ltd.
General Purpose Enclosures
2010178
Description
ABS 310900 5U Enclosure
Request a Quote
Email Supplier
Description
ABS 310900 5U Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010178 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Shape
Rectangular
Length
11.81 inch (300 mm)
Width
9.06 inch (230 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.74 inch (95 mm)
View Details