RS Components, Ltd.
General Purpose Enclosures
2010165
Description
PC 240600 5U Enclosure
Request a Quote
Email Supplier
Description
PC 240600 5U Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010165 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
5.51 inch (140 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Shape
Rectangular
Length
2.76 inch (70 mm)
Width
4.13 inch (105 mm)
View Details
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
6.3 inch (160 mm)
View Details