RS Components, Ltd.
General Purpose Enclosures
2010163
Description
RS PRO 5U240200
Request a Quote
Email Supplier
Description
RS PRO 5U240200
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010163 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.47 inch (240 mm)
|
|
Width
|
9.47 inch (240 mm)
|
|
Depth
|
3.96 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.83 inch (72 mm)
View Details