RS Components, Ltd.
General Purpose Enclosures
2010160
Description
RS PRO 5U240001
Request a Quote
Email Supplier
Description
RS PRO 5U240001
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010160 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.46 inch (240 mm)
|
|
Width
|
9.46 inch (240 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details