RS Components, Ltd.
General Purpose Enclosures
2010146
Description
RS PRO 5U220310
Request a Quote
Email Supplier
Description
RS PRO 5U220310
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010146 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
2.95 inch (75 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.83 inch (72 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details