RS Components, Ltd. Bootlace Ferrules 2007653

Description
TUBETTO ISOLATO DIN sez.6mmq P=12mm GIAL
Request a Quote
Description
TUBETTO ISOLATO DIN sez.6mmq P=12mm GIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bootlace Ferrules - 2007653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2007653
Bootlace Ferrules 2007653
TUBETTO ISOLATO DIN sez.6mmq P=12mm GIAL

TUBETTO ISOLATO DIN sez.6mmq P=12mm GIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Terminals
Product Number 2007653
Product Name Bootlace Ferrules
Terminal Type Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
North American 24 AWG
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
North American 10 AWG
View Details
Crocodile Clips - 1902557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type 4 mm
Material Brass
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
North American 22 AWG
View Details