PLASTIC ENCLOSURE Z43 LIGHTGRAY ABS
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2006666 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 1.81 inch (46 mm) |
| Width | 1.22 inch (31 mm) |
| Depth | 0.6299 inch (16 mm) |