U Bracket Power Supply 12/5/12V 600W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2006352 |
| Product Name | Switching Power Supplies |
| Type | Medical Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 12.5 amps |