RS Components, Ltd. Desktop Enclosures 2005522

Description
ATPH 1865-0300 ALU-TOPLINE_SET
Request a Quote
Description
ATPH 1865-0300 ALU-TOPLINE_SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2005522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2005522
Desktop Enclosures 2005522
ATPH 1865-0300 ALU-TOPLINE_SET

ATPH 1865-0300 ALU-TOPLINE_SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2005522
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 11.81 inch (300 mm)
Width 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details