RS Components, Ltd. Desktop Enclosures 2005519

Description
ATPH 1865-150
Request a Quote
Description
ATPH 1865-150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2005519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2005519
Desktop Enclosures 2005519
ATPH 1865-150

ATPH 1865-150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2005519
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details