RS Components, Ltd. Desktop Enclosures 2005516

Description
ATPH 1850-0250 ALU-TOPLINE_SET
Request a Quote
Description
ATPH 1850-0250 ALU-TOPLINE_SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2005516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2005516
Desktop Enclosures 2005516
ATPH 1850-0250 ALU-TOPLINE_SET

ATPH 1850-0250 ALU-TOPLINE_SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2005516
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 9.84 inch (250 mm)
Width 7.13 inch (181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details