RS Components, Ltd.
Desktop Enclosures
2005513
Description
ATPH 1850-100
Request a Quote
Email Supplier
Description
ATPH 1850-100
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2005513 |
|
Product Name
|
Desktop Enclosures |
|
Shape
|
Rectangular; Slanted
|
|
Length
|
3.94 inch (100 mm)
|
|
Width
|
7.13 inch (181 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Length
6.3 inch (160 mm)
Width
6.3 inch (160 mm)
Depth
6.3 inch (160 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.74 inch (95 mm)
View Details