RS Components, Ltd. Desktop Enclosures 2005456

Description
BOP 900 PH-9005 BOPAD_SET
Request a Quote
Description
BOP 900 PH-9005 BOPAD_SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2005456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2005456
Desktop Enclosures 2005456
BOP 900 PH-9005 BOPAD_SET

BOP 900 PH-9005 BOPAD_SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2005456
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details