RS Components, Ltd.
Hand Held Enclosures
2005443
Description
BOP 900-9016 BOPAD_SET
Request a Quote
Email Supplier
Description
BOP 900-9016 BOPAD_SET
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2005443 |
|
Product Name
|
Hand Held Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
4.13 inch (105 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Pushbutton Enclosures
Length
2.83 inch (72 mm)
Width
2.83 inch (72 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
2.76 inch (70 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
2.17 inch (55 mm)
View Details