RS Components, Ltd.
Hand Held Enclosures
2005441
Description
BOP 700-9016 BOPAD_SET
Request a Quote
Email Supplier
Description
BOP 700-9016 BOPAD_SET
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2005441 |
|
Product Name
|
Hand Held Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.5 inch (165 mm)
|
|
Width
|
3.54 inch (90 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
8.66 inch (220 mm)
Width
3.94 inch (100 mm)
Depth
8.66 inch (220 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details