RS Components, Ltd.
Hand Held Enclosures
2005440
Description
BOP 700-9005 BOPAD_SET
Request a Quote
Email Supplier
Description
BOP 700-9005 BOPAD_SET
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2005440 |
|
Product Name
|
Hand Held Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.5 inch (165 mm)
|
|
Width
|
3.54 inch (90 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details