RS Components, Ltd. Plastic Rods 1974334

Description
RS PRO 1974334 Acetal Rod
Request a Quote
Description
RS PRO 1974334 Acetal Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1974334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1974334
Plastic Rods 1974334
RS PRO 1974334 Acetal Rod

RS PRO 1974334 Acetal Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1974334
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 636291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polytetrafluoroethylene
Width / O.D. 0.1181 inch (3 mm)
View Details
Plastic Sheets - 3346466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 1969966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.56 inch (65 mm)
View Details
Rubber Sheets - 5063258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details