Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL FLOOR MATS
RS COMPONENTS, LTD.
1974307 -- ANTI-SLIP FLOOR MATS
RS Components, Ltd.
Anti-Slip Floor Mats
1974307
Description
Coba Europe DS011010 Anti-Fatigue Mat
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Coba Europe DS011010 Anti-Fatigue Mat
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Slip Floor Mats
1974307
Anti-Slip Floor Mats
1974307
Coba Europe DS011010 Anti-Fatigue Mat
Coba Europe DS011010 Anti-Fatigue Mat
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Floor Mats
Product Number
1974307
Product Name
Anti-Slip Floor Mats
Mat Type
Anti-Fatigue; Traction / Slip Resistant
Material
Vinyl
Color(s)
Black
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Anti-Fatigue Mats
862404
Specs
Mat Type
Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material
Polyvinyl Chloride
Color(s)
Black, yellow
View Details
RS Components, Ltd.
Anti Static Mats
144559
Specs
Material
Nitrile Rubber (NBR)
Color(s)
Black
Width
47.24 inch (1200 mm)
View Details
RS Components, Ltd.
Anti-Fatigue Mats
862426
Specs
Mat Type
Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material
Polyvinyl Chloride
Color(s)
Black, yellow
View Details
RS Components, Ltd.
Electrical Safety Mats
9182536
Specs
Mat Type
Nonconductive
Width
31.5 inch (800 mm)
Length
47.24 inch (1200 mm)
View Details