RS Components, Ltd.
General Purpose Enclosures
1972027
Description
TPCM 201610 enclosure
Request a Quote
Email Supplier
Description
TPCM 201610 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1972027 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.91 inch (201 mm)
|
|
Width
|
6.42 inch (163 mm)
|
|
Depth
|
3.86 inch (98 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details