RS Components, Ltd.
General Purpose Enclosures
1972022
Description
TPCM 111107 enclosure
Request a Quote
Email Supplier
Description
TPCM 111107 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1972022 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.33 inch (110 mm)
|
|
Width
|
4.33 inch (110 mm)
|
|
Depth
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.74 inch (95 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details