RS Components, Ltd.
General Purpose Enclosures
1972017
Description
TPC 292411 enclosure
Request a Quote
Email Supplier
Description
TPC 292411 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1972017 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.38 inch (289 mm)
|
|
Width
|
9.41 inch (239 mm)
|
|
Depth
|
4.21 inch (107 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details