RS Components, Ltd. Control Cable 1964676

Description
RS PRO SY1.512C050RS Control Cable
Request a Quote
Description
RS PRO SY1.512C050RS Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1964676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1964676
Control Cable 1964676
RS PRO SY1.512C050RS Control Cable

RS PRO SY1.512C050RS Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1964676
Product Name Control Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details