RS Components, Ltd. Hook Up Wire 1964314

Description
RS PRO 6A-24/0.2T3-GY-100R Hook Up Wire
Request a Quote
Description
RS PRO 6A-24/0.2T3-GY-100R Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1964314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1964314
Hook Up Wire 1964314
RS PRO 6A-24/0.2T3-GY-100R Hook Up Wire

RS PRO 6A-24/0.2T3-GY-100R Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1964314
Product Name Hook Up Wire
Nominal Diameter 0.0866 to 0.0965 inch (2.2 to 2.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details