RS Components, Ltd. Hook Up Wire 1964290

Description
RS PRO 6A-16/0.2T2-RDWE-100 R
Request a Quote
Description
RS PRO 6A-16/0.2T2-RDWE-100 R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1964290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1964290
Hook Up Wire 1964290
RS PRO 6A-16/0.2T2-RDWE-100 R

RS PRO 6A-16/0.2T2-RDWE-100R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1964290
Product Name Hook Up Wire
Nominal Diameter 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details