RS Components, Ltd. Hook Up Wire 1964282

Description
RS PRO 6A-16/0.2T2-OERD-100 R
Request a Quote
Description
RS PRO 6A-16/0.2T2-OERD-100 R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1964282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1964282
Hook Up Wire 1964282
RS PRO 6A-16/0.2T2-OERD-100 R

RS PRO 6A-16/0.2T2-OERD-100R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1964282
Product Name Hook Up Wire
Nominal Diameter 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1113146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0756 inch (1.92 mm)
Wire Insulation Polyamide
View Details