RS Components, Ltd. Hook Up Wire 1964280

Description
RS PRO 6A-16/0.2T2-GYBK-100 R
Request a Quote
Description
RS PRO 6A-16/0.2T2-GYBK-100 R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1964280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1964280
Hook Up Wire 1964280
RS PRO 6A-16/0.2T2-GYBK-100 R

RS PRO 6A-16/0.2T2-GYBK-100R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1964280
Product Name Hook Up Wire
Nominal Diameter 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details