RS Components, Ltd.
General Purpose Enclosures
1947616
Description
RS PRO 5100-479/RSP
Request a Quote
Email Supplier
Description
RS PRO 5100-479/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947616 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.37 inch (111 mm)
|
|
Width
|
2.36 inch (60 mm)
|
|
Depth
|
2.13 inch (54 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
11.81 inch (300 mm)
Width
9.06 inch (230 mm)
View Details