RS Components, Ltd.
DIN Rail Enclosures
1947597
Description
RS PRO CNMB/9V/KIT/RSP
Request a Quote
Email Supplier
Description
RS PRO CNMB/9V/KIT/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947597 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.27 inch (159 mm)
|
|
Width
|
3.54 inch (90 mm)
|
|
Depth
|
2.28 inch (58 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details