RS Components, Ltd.
DIN Rail Enclosures
1947585
Description
RS PRO CNMB/3V/KIT/RSP
Request a Quote
Email Supplier
Description
RS PRO CNMB/3V/KIT/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947585 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.1 inch (53.4 mm)
|
|
Width
|
3.54 inch (90 mm)
|
|
Depth
|
2.28 inch (58 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.13 inch (105 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details