RS Components, Ltd.
DIN Rail Enclosures
1947583
Description
RS PRO CNMB/3W/T/KIT/RSP
Request a Quote
Email Supplier
Description
RS PRO CNMB/3W/T/KIT/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947583 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.1 inch (53.4 mm)
|
|
Width
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
Depth
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details