RS Components, Ltd.
DIN Rail Enclosures
1947485
Description
RS PRO CDIB/6ST/L2/RSP
Request a Quote
Email Supplier
Description
RS PRO CDIB/6ST/L2/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947485 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.54 inch (90 mm)
|
|
Width
|
4.18 inch (106 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details