Desk Top Power Adapter C14 15V 180W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1935472 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Operating Temperature | 60 C (140 F) |
| Adapter Plug Type | IEC |
| Regulatory Compliance | RoHS Compliant |