M16X40 SOCKET CSK 10.9 DIN 7991 PLAIN
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 1933422 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex Socket Countersunk |
| Material | Steel |
| Finish | Black Oxide; Black, Self-Colour |