RS Components, Ltd. Wrenches 1927244

Description
ADJUSTABLE WRENCH 12" WITH REV. JAWS
Request a Quote
Description
ADJUSTABLE WRENCH 12" WITH REV. JAWS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Wrenches
1927244
Wrenches 1927244
ADJUSTABLE WRENCH 12" WITH REV. JAWS

ADJUSTABLE WRENCH 12" WITH REV. JAWS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1927244
Product Name Wrenches
Wrench Length 12.32 inch (313 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Torque
Wrench Length 7.56 inch (192 mm)
Torque 4.42 to 22.12 In-lbs (5.1 to 25.51 kg-cm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details