RS Components, Ltd. USB Cables 1924688

Description
RS PRO USB3C-DVI-5M IC Socket USB Cable
Request a Quote
Description
RS PRO USB3C-DVI-5M IC Socket USB Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1924688 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
1924688
USB Cables 1924688
RS PRO USB3C-DVI-5M IC Socket USB Cable

RS PRO USB3C-DVI-5M IC Socket USB Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1924688
Product Name USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details
Video Converters - 1861572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable; USB
Cable Length 0.8333 ft (2.54 dm)
View Details
USB Cables - 1863208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
KVM Cables - 2133228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; USB; VGA Cable
Cable Length 5.91 ft (18 dm)
View Details