RS Components, Ltd.
General Purpose Enclosures
1920806
Description
RS PRO Z98 ABS Enclosure
Request a Quote
Email Supplier
Description
RS PRO Z98 ABS Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1920806 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.76 inch (121 mm)
|
|
Width
|
2.39 inch (60.7 mm)
|
|
Depth
|
1.58 inch (40.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details