RS Components, Ltd.
General Purpose Enclosures
1920795
Description
RS PRO Z76 ABS Enclosure
Request a Quote
Email Supplier
Description
RS PRO Z76 ABS Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1920795 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.33 inch (110 mm)
|
|
Width
|
2.34 inch (59.5 mm)
|
|
Depth
|
1.1 inch (28 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
Depth
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details