RS Components, Ltd.
General Purpose Enclosures
1920789
Description
RS PRO Z70 ABS Enclosure
Request a Quote
Email Supplier
Description
RS PRO Z70 ABS Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1920789 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.98 inch (75.8 mm)
|
|
Width
|
2.31 inch (58.8 mm)
|
|
Depth
|
1.1 inch (27.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details