RS Components, Ltd.
General Purpose Enclosures
1920754
Description
RS PRO Z86 ABS Enclosure
Request a Quote
Email Supplier
Description
RS PRO Z86 ABS Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1920754 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
1.65 inch (41.8 mm)
|
|
Width
|
1.65 inch (41.8 mm)
|
|
Depth
|
0.8465 inch (21.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.13 inch (105 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details