RS Components, Ltd.
General Purpose Enclosures
1920749
Description
RS PRO Z82 ABS Enclosure
Request a Quote
Email Supplier
Description
RS PRO Z82 ABS Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1920749 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
0.8701 inch (22.1 mm)
|
|
Width
|
0.8740 inch (22.2 mm)
|
|
Depth
|
0.6496 inch (16.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details