B32523 radial poly cap,3.3uF 100V 22.8mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1913109 |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Technology | Film Capacitors |
| RoHS Compliant | Yes |
| Capacitance Range | 3.3 microF |