Radial polyprop cap,220nF 630V 15mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1908400 |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Technology | Film Capacitors |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 0.2200 microF |