RS Components, Ltd. 1895556

Description
FSR force sensors feature an ohmic resistor whose resistive value decreases when pressure is applied. Two polymer layers are laminated together to obtain sensors less than 1 mm thick: one layer is covered with a network of electrodes and the other with a printed semi-conductor. Good measurement repeatability (±2%). Low sensitivity to noise and vibration. Service life greater than 10 million cycles. Uses: keypads, robotics, security, automotive, medical devices etc. Gauge Resistance = >1MOhms Maximum Current = 1 mA Length = 36.1mm Width = 7mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +170°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1895556 - RS Components, Ltd.
Corby, Northants, United Kingdom
FSR force sensors feature an ohmic resistor whose resistive value decreases when pressure is applied. Two polymer layers are laminated together to obtain sensors less than 1 mm thick: one layer is covered with a network of electrodes and the other with a printed semi-conductor. Good measurement repeatability (±2%). Low sensitivity to noise and vibration. Service life greater than 10 million cycles. Uses: keypads, robotics, security, automotive, medical devices etc. Gauge Resistance = >1MOhms Maximum Current = 1 mA Length = 36.1mm Width = 7mm Minimum Operating Temperature = -30°C Maximum Operating Temperature = +170°C

FSR force sensors feature an ohmic resistor whose resistive value decreases when pressure is applied. Two polymer layers are laminated together to obtain sensors less than 1 mm thick: one layer is covered with a network of electrodes and the other with a printed semi-conductor. Good measurement repeatability (±2%). Low sensitivity to noise and vibration. Service life greater than 10 million cycles. Uses: keypads, robotics, security, automotive, medical devices etc.
Gauge Resistance = >1MOhms
Maximum Current = 1 mA
Length = 36.1mm
Width = 7mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +170°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 1895556
Carrier Length 1.42 inch (36.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1895562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.92 inch (48.8 mm)
Carrier Width 0.4606 inch (11.7 mm)
Operating Temperature -22 to 338 F (-30 to 170 C)
View Details
 - 632168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Leads
Grid Length 0.1969 inch (5 mm)
Carrier Length 0.3740 inch (9.5 mm)
View Details
 - 632124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Leads
Grid Length 0.0787 inch (2 mm)
Carrier Length 0.2362 inch (6 mm)
View Details
 - 632180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Options Leads
Grid Length 0.1969 inch (5 mm)
Carrier Length 0.3740 inch (9.5 mm)
View Details