RS Components, Ltd.
Spanners
1883105
Description
COMBINATION WRENCH 30 MM
Request a Quote
Email Supplier
Description
COMBINATION WRENCH 30 MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
1883105 |
|
Product Name
|
Spanners |
|
Type
|
Spanner Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.3750 inch (9.52 mm)
View Details
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.3750 inch (9.52 mm)
View Details
Type
Torque
Wrench Length
35.94 inch (913 mm)
Torque
973 to 4867 In-lbs (1122 to 5612 kg-cm)
View Details
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.5000 inch (12.7 mm)
View Details