RS Components, Ltd.
Spanners
1883099
Description
COMBINATION WRENCH 24 MM
Request a Quote
Email Supplier
Description
COMBINATION WRENCH 24 MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
1883099 |
|
Product Name
|
Spanners |
|
Type
|
Spanner Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.5000 inch (12.7 mm)
View Details
Type
Torque
Wrench Length
7.56 inch (192 mm)
Torque
4.42 to 22.12 In-lbs (5.1 to 25.51 kg-cm)
View Details
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.2500 inch (6.35 mm)
View Details
Type
Torque
Drive Type
Specialty/Other; Square
Drive Size
0.5000 inch (12.7 mm)
View Details