EAB Series Heatsink Aluminum 4.0-200W-30
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1881284 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 11.81 inch (300 mm) |
| Width | 7.87 inch (200 mm) |
| Depth | 6.89 inch (175 mm) |