EAB Series Heatsink Aluminum 2.0-200W-20
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1881264 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 7.87 inch (200 mm) |
| Width | 7.87 inch (200 mm) |
| Depth | 3.39 inch (86 mm) |