RS Components, Ltd.
General Purpose Enclosures
1866845
Description
ENCLOSURE 150X82X30MM
Request a Quote
Email Supplier
Description
ENCLOSURE 150X82X30MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1866845 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
3.23 inch (82 mm)
|
|
Depth
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details