Lightgray, Non-Ventilated enclosure herm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1862280 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.72 inch (120 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 2.37 inch (60.1 mm) |