RS Components, Ltd. Hose Pipe & Flexible Tubes 1860595

Description
PTFE Tube Natural - 12mm x 10mm x 50m
Request a Quote
Description
PTFE Tube Natural - 12mm x 10mm x 50m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1860595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1860595
Hose Pipe & Flexible Tubes 1860595
PTFE Tube Natural - 12mm x 10mm x 50m

PTFE Tube Natural - 12mm x 10mm x 50m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1860595
Product Name Hose Pipe & Flexible Tubes
I.D. 0.394 inch (10 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 435 psi (306 m H2O)
Material Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Polytetrafluoroethylene (ptfe)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.587 inch (40.3 mm)
O.D. 1.874 inch (47.6 mm)
View Details
Hose Pipe & Flexible Tubes - 1357819 - RS Components, Ltd.
Specs
I.D. 0.630 inch (16 mm)
O.D. 0.846 inch (21.5 mm)
Working Pressure 87 psi (61.24 m H2O)
View Details
Hose Assemblies - 1369465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 4.016 inch (102 mm)
O.D. 4.547 inch (116 mm)
View Details
Hose Pipe & Flexible Tubes - 1357816 - RS Components, Ltd.
Specs
I.D. 0.472 inch (12 mm)
O.D. 0.689 inch (17.5 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details